Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$221.56
|
No stock
|
Buy Now | |
TE Store
from US$319.00
|
9
in stock
|
Buy Now | |
RS Americas
from US$282.81
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$258.67
|
6
in stock
|
Buy Now | |
element14
from US$269.74
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$292.50
|
6
in stock
|
Buy Now | |
Farnell
from US$271.75
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$292.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$225.92
|
-
|
Buy Now | |
Avnet America
from US$230.10
|
-
|
Buy Now | |
Boersig
from US$316.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
PROCRMP TL W/DIE COMM .062 P/S Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90869-1 | Internal Number: 90869-1 | TE Connectivity | TE Store |
Crimper, Ratchet,24-18 AWG,0.062 Pin/Socket Contact,90869-2 Die, PRO-CRIMPER III | TE Connectivity 90869-1 | RS Americas |
Tools, Hand Crimp | Newark Electronics |
TOOLS, HAND CRIMP | element14 |
PROCRMP TL W/DIE COMM .062 P/S | Heilind Electronics |
ER - PRO-CRIMPER III (TOOL & D | RS |
PROCRIMP III Tool 18 - 24 AWG w/Die 90869- 2 | Future Electronics |
Assembly Tools, PRO Crimper Hand Tool Assembly | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 908 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 0.062 24-18AWG Contacts |
Product Range | Te Connectivity / Amp 908 |
Crimp Size | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 90869-1?
Additional datasheets, footprints and schematics for 90869-1 are listed on our Part Details page. You can also find images and similar parts to 90869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90869-1 fall under?
The 90869-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90869-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90869-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 90869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90869-1 often in real-time on the comparison pages.
What if I can't find stock of 90869-1?
You can fill out our help required form which you can use to request a quote for 90869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.