Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
5,109
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
5,109
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,109
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
5,109
in stock
|
Buy Now | |
TE Store
from US$0.39
|
2,362
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Type | Pin or Socket |
Width | .345in, 8.76mm |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Height | .345in, 8.76mm |
Length | 22mm, .86in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 3.68mm, .145in |
Housing Color | Natural |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | .145in, 3.68mm |
Wire/Cable Type | Discrete Wire |
Series Number | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Insertion Force | Low |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 4C Matrix Rcpt Pnlmt |Amp Te Connectivity 770441-1 | Newark Electronics |
Pin&Socket Connectors 4C MATRIX RCPT PNLMT | Rapid Electronics |
TE Connectivity - AMP Connector Housing04P .062 COMM P&S RECPT | Distrelec |
04P .062 COMM P&S RECPT Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .145 in Centerline (Pitch): 3.68 mm Number of Rows: 2 Wire-to-Wire 4 .145" 3.68 mm | Rectangular Connector Housing | Part Number: 770441-1 | Internal Number: 770441-1 | .145" | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 3.68mm ST Individual | Avnet America |
Circular Connector, 04P .062 COMM P&S RECPT | TE Connectivity 770441-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 770441-1?
Additional datasheets, footprints and schematics for 770441-1 are listed on our Part Details page. You can also find images and similar parts to 770441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770441-1 fall under?
The 770441-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770441-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770441-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 770441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770441-1 often in real-time on the comparison pages.
What if I can't find stock of 770441-1?
You can fill out our help required form which you can use to request a quote for 770441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.