Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
7
in stock
|
Buy Now | |
TE Store
from US$0.24
|
9,885
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
1,874
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
7
in stock
|
Buy Now | |
element14
from US$0.31
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Row-to-Row Spacing | 3.68mm, .145in |
Number of Rows | 3 |
Number of Positions | 9 |
Contact Retention | Without |
Width | 14.99mm, .5901in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Length | 19.05mm, .75in |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Height | 15.24mm, .5999in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .145in, 3.68mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P .062 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3.68 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 770428-1 | Internal Number: 770428-1 | 3.68 mm | TE Connectivity | TE Store |
09P .062 COMM P&S PLUG | Heilind Electronics |
Plug And Socket Connector Housing | Newark Electronics |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
9 Rectangular Connectors - Housings Plug Natural 0.145 (3.68mm) | Future Electronics |
Conn Housing M 9 POS 3.68mm ST Individual | Avnet America |
CONNECTOR, SOFT SHELL, 9 POSITION, PLUG, 250 VAC, NYLON, NATURAL | TE Connectivity 770428-1 | RS Americas |
TE Connectivity - AMP PWR CONN 09P .062 COMM P&S PLUG | Distrelec |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Gender | Plug |
No. of Positions | 9Positions |
Pitch Spacing | 3.68mm |
For Use With | 0.062" Commercial Pin & Socket Connectors |
Colour | Natural |
Where can I find additional details, specifications and documents for a 770428-1?
Additional datasheets, footprints and schematics for 770428-1 are listed on our Part Details page. You can also find images and similar parts to 770428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770428-1 fall under?
The 770428-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770428-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770428-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 770428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770428-1 often in real-time on the comparison pages.
What if I can't find stock of 770428-1?
You can fill out our help required form which you can use to request a quote for 770428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.