Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.59
|
388
in stock
|
Buy Now | |
Powell Electronics
from US$0.58
|
5,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
1,918
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
639
in stock
|
Buy Now | |
TE Store
from US$0.54
|
186
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3.68mm, .145in |
---|---|
Number of Signal Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Height | .3in, 7.62mm |
Wire Size | .2 – .9mm², 30 – 18AWG, 394.71 – 1776.17CMA |
Width | 18.62mm, .733in |
Length | .75in, 19.05mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon |
Centerline (Pitch) | .145in, 3.68mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 17.8Newton |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P .062 COMM P&S PLUG | Heilind Electronics |
Connector Soft Shell 250 VAC 7 A (Max.) Plug Nylon Natural 4 0.062 in. | TE Connectivity 770275-1 | RS Americas |
Connector Housing, Plug, 4Pos, 3.68Mm | Newark Electronics |
04P .062 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.68 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770275-1 | Internal Number: 770275-1 | 3.68 mm | TE Connectivity | TE Store |
Conn Housing PL 4 POS 3.68mm ST Individual | Avnet America |
04P .062 COMM PANDS PLUG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 770275-1?
Additional datasheets, footprints and schematics for 770275-1 are listed on our Part Details page. You can also find images and similar parts to 770275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770275-1 fall under?
The 770275-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770275-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770275-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 770275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770275-1 often in real-time on the comparison pages.
What if I can't find stock of 770275-1?
You can fill out our help required form which you can use to request a quote for 770275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.