Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,788
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
155,665
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
83,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
78,159
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
62,964
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
15,598
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
5,701
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
5,500
in stock
|
Buy Now | |
TE Store
from US$0.21
|
5,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,788
in stock
|
Buy Now | |
element14
from US$0.19
|
4,788
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
3,119
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
741
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3.68mm, .145in |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Length | 20.83mm, .82in |
Width | .34in, 8.64mm |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Height | 5.05mm, .2in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .145in, 3.68mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Box |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2 Position Crimp Terminal Detent Lock Free Hanging Receptacle Connector | Future Electronics |
Pin&Socket Connectors 2 CIR. IN-LINE RECPT | Rapid Electronics |
CONN HOUSING, RCPT, 2POS, 3.68MM | Farnell |
02P .062 COMM P&S RECPT | Heilind Electronics |
TE Connectivity - AMP PWR CONN 02P .062 COMM P&S RECPT | Distrelec |
02P .062 COMM P&S RECPT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.68 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770342-1 | Internal Number: 770342-1 | 3.68 mm | TE Connectivity | TE Store |
Socket Conn Housing, Glass Filled Nylon | Newark Electronics |
SOCKET CONN HOUSING, GLASS FILLED NYLON | element14 |
Connector Shell 250 VAC 7 A (Max.) 2 Receptacle Nylon Natural 0.062 in. | TE Connectivity 770342-1 | RS Americas |
Conn Housing RCP 2 POS 3.68mm ST Individual | Avnet America |
Pin & Socket Connectors 2 CIR. IN-LINE RECPT | Sager |
02P .062 COMM PANDS RECPT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.68mm |
For Use With | Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 770342-1?
Additional datasheets, footprints and schematics for 770342-1 are listed on our Part Details page. You can also find images and similar parts to 770342-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770342-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770342-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770342-1 fall under?
The 770342-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770342-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770342-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770342-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770342-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Powell Electronics and Farnell have stock available or on a lead time for 770342-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770342-1 often in real-time on the comparison pages.
What if I can't find stock of 770342-1?
You can fill out our help required form which you can use to request a quote for 770342-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.