Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
28,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
14,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
14,190
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
14,190
in stock
|
Buy Now | |
Farnell
from US$0.13
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
1,085
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
65
in stock
|
Buy Now | |
element14
from US$0.10
|
65
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Contact Design | Formed Pin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Wire Size | .05 – .2mm², 30 – 24AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN CONTACT 30-24 | Rapid Electronics |
TE Connectivity .062 CP&S PIN PTPBR L/P 30-24 Pin & Sock | Distrelec |
CONTACT, PIN, 24AWG, CRIMP | Farnell |
.062 CP&S PIN PTPBR L/P 30-24 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794018-1 | Internal Number: 794018-1 | TE Connectivity | TE Store |
.062 Soft-Shell Pin & Socket Contacts(Pre Tinned Brass) Pin for 30-24 AWG | TE Connectivity 794018-1 | RS Americas |
Contact, Pin, Crimp, 24Awg | Newark Electronics |
CONTACT, PIN, CRIMP, 24AWG | element14 |
.062 Soft-Shell Pin & Socket, Contacts(P | RS |
Commercial 24-30 AWG Discrete Wire to Wire Strain Relief Pin Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 794018-1?
Additional datasheets, footprints and schematics for 794018-1 are listed on our Part Details page. You can also find images and similar parts to 794018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794018-1 fall under?
The 794018-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794018-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794018-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794018-1 often in real-time on the comparison pages.
What if I can't find stock of 794018-1?
You can fill out our help required form which you can use to request a quote for 794018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.