Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 1.3µm, 51.18µin |
---|---|
Crimp Area Plating Thickness | 1.3µm |
Underplate Material Thickness | 51.18µin, 1.3µm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Design | Formed Socket |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Type | Socket |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 30 – 24AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.062 Comm P&s Socket Auplbr Rohs Compliant: Yes |Amp Te Connectivity 640392-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 640392-5?
Additional datasheets, footprints and schematics for 640392-5 are listed on our Part Details page. You can also find images and similar parts to 640392-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640392-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640392-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640392-5 fall under?
The 640392-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640392-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640392-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640392-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640392-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 640392-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640392-5 often in real-time on the comparison pages.
What if I can't find stock of 640392-5?
You can fill out our help required form which you can use to request a quote for 640392-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.