Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Underplate Material Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | .8µm, 31.5µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Formed Socket |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Current Rating (Max) | 9A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Operating Voltage | 250VAC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.062 Comm P&s Sok Auni/Phbz Rohs Compliant: Yes |Amp Te Connectivity 350628-6 | Newark Electronics |
Contact Crimp Socket 18-24 AWG Gold Socket 8 Input | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 350628-6?
Additional datasheets, footprints and schematics for 350628-6 are listed on our Part Details page. You can also find images and similar parts to 350628-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350628-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350628-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350628-6 fall under?
The 350628-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350628-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350628-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350628-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350628-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 350628-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350628-6 often in real-time on the comparison pages.
What if I can't find stock of 350628-6?
You can fill out our help required form which you can use to request a quote for 350628-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.