Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
52,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
113,100
in stock
|
Buy Now | |
TE Store
from US$0.07
|
97,449
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
52,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0424
|
52,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0346
|
52,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
14,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
4,875
in stock
|
Buy Now | |
Future Electronics
from US$0.0421
|
-
|
Buy Now | |
Avnet America
from US$0.0454
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Design | Formed Socket |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Mating Pin Diameter | 1.57mm, .062in |
Operating Voltage | 250VAC |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.062 COMM P&S SOK PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350628-2 | Internal Number: 350628-2 | TE Connectivity | TE Store |
Pin & Socket Connectors Socket Contact 24-18 |Amp Te Connectivity 350628-2 | Newark Electronics |
Pin&Socket Connectors SOCKET CONTACT 24-18 | Rapid Electronics |
TE Connectivity - AMP Power Contact .062 COMM P&S SOK PTPPHBZ | Distrelec |
.062 COMM PS SOK PTPPHBZ | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 350628-2?
Additional datasheets, footprints and schematics for 350628-2 are listed on our Part Details page. You can also find images and similar parts to 350628-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350628-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350628-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350628-2 fall under?
The 350628-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350628-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350628-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350628-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350628-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350628-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350628-2 often in real-time on the comparison pages.
What if I can't find stock of 350628-2?
You can fill out our help required form which you can use to request a quote for 350628-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.