Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,675
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
20,272
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
7,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,504
in stock
|
Buy Now | |
element14
from US$0.11
|
5,504
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,504
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,338
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,487
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Mating Pin Diameter | 1.57mm, .062in |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.062 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Socket for 24-18AWG | TE Connectivity 794016-1 | RS Americas |
Contact female crimp 24-18AWG CPS | RS |
.062 CPS SOK PTPBR L/P 24-18 | Heilind Electronics |
Contact, Commercial 0.062" Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 794016-1 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 24-18AWG | element14 |
.062 CP&S SOK PTPBR L/P 24-18 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794016-1 | Internal Number: 794016-1 | TE Connectivity | TE Store |
Pin&Socket Connectors SCKT CONTACT 24-18 | Rapid Electronics |
TE Connectivity - AMP Contacts .062 CP&S SOK PTPBR L/P 24-18 | Distrelec |
Commercial 18-24 AWG Discrete Wire to Wire Strain Relief Pin Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.06 mm, 16.76mm Length | Carlton-Bates |
Pin & Socket Connectors SCKT CONTACT 24-18 | Sager |
.062 CPANDS SOK PTPBR L-P 24-18 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.062" Commercial Pin & Socket Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 7A |
Gender | Receptacle |
Wire Size (AWG) | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 794016-1?
Additional datasheets, footprints and schematics for 794016-1 are listed on our Part Details page. You can also find images and similar parts to 794016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794016-1 fall under?
The 794016-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794016-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794016-1 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 794016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794016-1 often in real-time on the comparison pages.
What if I can't find stock of 794016-1?
You can fill out our help required form which you can use to request a quote for 794016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.