Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Type | Pin |
Contact Design | Formed Pin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 9A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Operating Voltage | 250VAC |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.062 COMM P&S PIN AUNI/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 350629-5 | Internal Number: 350629-5 | TE Connectivity | TE Store |
Pin & Socket Connectors PIN 24-18 AWG TIN Reel of 6000 | Sager |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350629-5?
Additional datasheets, footprints and schematics for 350629-5 are listed on our Part Details page. You can also find images and similar parts to 350629-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350629-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350629-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350629-5 fall under?
The 350629-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350629-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350629-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350629-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350629-5 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 350629-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350629-5 often in real-time on the comparison pages.
What if I can't find stock of 350629-5?
You can fill out our help required form which you can use to request a quote for 350629-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.