Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
45,704
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
40,195
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
5,921
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
5,509
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,139
in stock
|
Buy Now | |
element14
from US$0.11
|
3,139
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,139
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
3,113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,658
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
641
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
622
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
584
in stock
|
Buy Now | |
Carlton-Bates
-
|
485
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 9A |
Contact Orientation | Straight |
Contact Design | Formed Pin |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Mating Pin Diameter | .062in, 1.57mm |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN CONTACT 24-18 | Rapid Electronics |
.062 Soft-Shell Pin & Socket Contacts(Pre-Tinned Brass) Pin for 24-18 AWG | TE Connectivity 794017-1 | RS Americas |
TE Connectivity - AMP Contacts .062 CP&S PIN PTPBR L/P 24-18 | Distrelec |
.062 CP&S PIN PTPBR L/P 24-18 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794017-1 | Internal Number: 794017-1 | TE Connectivity | TE Store |
Contact, Commercial 0.062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 794017-1 | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
.062 CPS PIN PTPBR L/P 24-18 | Heilind Electronics |
Contact male crimp 24-18AWG CPS | RS |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 1.27-2.79mm Wire Insulation Dia | Carlton-Bates |
Commercial 18-24 AWG Discrete Wire to Wire Strain Relief Pin Socket Contact | Future Electronics |
Pin & Socket Connectors PIN CONTACT 24-18 | Sager |
.062 CPANDS PIN PTPBR L-P 24-18 | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.062 Commercial Pin & Socket Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794017-1?
Additional datasheets, footprints and schematics for 794017-1 are listed on our Part Details page. You can also find images and similar parts to 794017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794017-1 fall under?
The 794017-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794017-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794017-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Distrelec and TE Store have stock available or on a lead time for 794017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794017-1 often in real-time on the comparison pages.
What if I can't find stock of 794017-1?
You can fill out our help required form which you can use to request a quote for 794017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.