Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
11098,
0-0350628-1 |
Prices starting from US$0.0339
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
12,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0381
|
843,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0381
|
142,350
in stock
|
Buy Now | |
TE Store
from US$0.05
|
53,005
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
26,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
26,000
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
19,500
in stock
|
Buy Now | |
element14
from US$0.06
|
5,900
in stock
|
Buy Now | |
Farnell
from US$0.0472
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,260
in stock
|
Buy Now | |
Future Electronics
from US$0.0339
|
-
|
Buy Now | |
Avnet America
from US$0.0381
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.0423
|
-
|
Buy Now | |
Sager
from US$0.0356
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Design | Formed Socket |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Mating Pin Diameter | 1.57mm, .062in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.062 COMM PS SOK 18-24 PTPBR | Heilind Electronics |
.062 COMM P&S SOK 18-24 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350628-1 | Internal Number: 350628-1 | Alias Number: 0-0350628-1 | TE Connectivity | TE Store |
Power Contacts .062 COMM P&S SOK 18-24 PTPBR | Rapid Electronics |
TE Connectivity - AMP Contacts .062 COMM P&S SOK 18-24 PTPBR | Distrelec |
Contact Socket, 24-18AWG, 250V, 7A, Crimp, Tin Plating, Brass, Mate-N-Lok Series | TE Connectivity 350628-1 | RS Americas |
Commercial contact,socket,0.20-0.80mm2 | RS |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Soft Shell 18-24 AWG Wire to Wire Crimp Socket Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Pin & Socket Connectors UMNL SPLIT PIN Reel of 6500 | Sager |
.062 COMM PANDS SOK 18-24 PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 350628-1?
Additional datasheets, footprints and schematics for 350628-1 are listed on our Part Details page. You can also find images and similar parts to 350628-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350628-1 fall under?
The 350628-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350628-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350628-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350628-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350628-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 350628-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350628-1 often in real-time on the comparison pages.
What if I can't find stock of 350628-1?
You can fill out our help required form which you can use to request a quote for 350628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.