Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.40
|
75
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
7,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
4,719
in stock
|
Buy Now | |
TE Store
from US$0.26
|
3,777
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,573
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Row-to-Row Spacing | .145in, 3.68mm |
Number of Rows | 3 |
Number of Positions | 9 |
Contact Layout | Square Grid, Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Height | .495in, 12.57mm |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Length | .79in, 20.06mm |
Width | 12.45mm, .4901in |
Wire Size | 394.71 – 1776.17CMA, .2 – .9mm², 30 – 18AWG |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .145in, 3.68mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 17.8Newton |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P .062 COMM P&S RECEPT | Heilind Electronics |
09P .062 COMM P&S RECEPT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3.68 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 770429-1 | Internal Number: 770429-1 | 3.68 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 9 Cir. Matrix Recpt |Amp Te Connectivity 770429-1 | Newark Electronics |
Connector Header Through Hole, Right Angle 3 position 0.118 (3.00mm) | Future Electronics |
Conn Housing F 9 POS 3.68mm ST Individual | Avnet America |
HOUSING, RECEPTACLE, SOFT SHELL, 9 POSITION, .062, MATRIX, DETENT LOCK | TE Connectivity 770429-1 | RS Americas |
TE Connectivity - AMP PWR CONN 09P .062 COMM P&S RECEPT | Distrelec |
Where can I find additional details, specifications and documents for a 770429-1?
Additional datasheets, footprints and schematics for 770429-1 are listed on our Part Details page. You can also find images and similar parts to 770429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770429-1 fall under?
The 770429-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770429-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770429-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 770429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770429-1 often in real-time on the comparison pages.
What if I can't find stock of 770429-1?
You can fill out our help required form which you can use to request a quote for 770429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.