Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
8,310
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
5,454
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,636
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
127
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .145in, 3.68mm |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 3 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Wire Size | .2 – .9mm², 30 – 18AWG, 394.71 – 1776.17CMA |
Width | 12.5mm, .5in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Height | 7.62mm, .3in |
Length | .76in, 19.3mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 3.68mm, .145in |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Insertion Force | 17.8Newton |
03P .062 COMM P&S PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.68 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 770331-1 | Internal Number: 770331-1 | 3.68 mm | TE Connectivity | TE Store |
03P .062 COMM P&S PLUG | Heilind Electronics |
Connector Soft Shell 250 VAC 7 A (Max.) Plug Nylon Natural 3 0.062 in. | TE Connectivity 770331-1 | RS Americas |
Plug Housing, 3Pos, 3.68Mm, Natural | Newark Electronics |
ER - Connector, Soft Shell | RS |
3 Position Crimp Terminal Detent Lock Free Hanging Housing Plug | Future Electronics |
Conn Housing PL 3 POS 3.68mm ST Individual | Avnet America |
CONNECTOR HOUSING, PLUG, 3POS, 3.68MM | element14 |
Status: | Unknown |
---|---|
Series: | Commercial 0.062" Series |
RoHS: | Unknown |
Product Range | Commercial 0.062" Series |
---|---|
Gender | Plug |
No. of Positions | 3Positions |
Pitch Spacing | 3.68mm |
For Use With | 0.062" Commercial Pin & Socket Connectors |
Colour | Natural |
Hole Diameter | 0.75" |
Where can I find additional details, specifications and documents for a 770331-1?
Additional datasheets, footprints and schematics for 770331-1 are listed on our Part Details page. You can also find images and similar parts to 770331-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770331-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770331-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770331-1 fall under?
The 770331-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770331-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770331-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770331-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770331-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 770331-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770331-1 often in real-time on the comparison pages.
What if I can't find stock of 770331-1?
You can fill out our help required form which you can use to request a quote for 770331-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.