Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.66
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
162
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
162
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3.68mm, .145in |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 6 |
Number of Positions | 6 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Height | 12.57mm, .495in |
Length | 19.94mm, .785in |
Wire Size | .2 – .9mm², 30 – 18AWG, 394.71 – 1776.17CMA |
Width | .345in, 8.76mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 3.68mm, .145in |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 6C Matrix Rcpt Pnlmt Rohs Compliant: Yes |Amp Te Connectivity 770354-1 | Newark Electronics |
Pin&Socket Connectors 6C MATRIX RCPT PNLMT | Rapid Electronics |
Conn Housing F 6 POS 3.68mm ST Individual | Avnet America |
TE Connectivity - AMP PWR CONN 06P .062 COMM P&S RECPT | Distrelec |
Where can I find additional details, specifications and documents for a 770354-1?
Additional datasheets, footprints and schematics for 770354-1 are listed on our Part Details page. You can also find images and similar parts to 770354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770354-1 fall under?
The 770354-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770354-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770354-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 770354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770354-1 often in real-time on the comparison pages.
What if I can't find stock of 770354-1?
You can fill out our help required form which you can use to request a quote for 770354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.