Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
7,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,867
in stock
|
Buy Now | |
element14
from US$0.19
|
7,867
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 14AWG, 2mm², 16AWG, 15AWG, 1.5mm² |
Wire Insulation Diameter | .075 – .094in, 1.9 – 2.4mm |
Wire Size | 1.5mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant: Yes |Te Connectivity 638652-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
PCB Connector Contact, Female, Tin Plating 14 - 16 AWG | TE Connectivity 638652-1 | RS Americas |
Where can I find additional details, specifications and documents for a 638652-1?
Additional datasheets, footprints and schematics for 638652-1 are listed on our Part Details page. You can also find images and similar parts to 638652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638652-1 fall under?
The 638652-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638652-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638652-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 638652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638652-1 often in real-time on the comparison pages.
What if I can't find stock of 638652-1?
You can fill out our help required form which you can use to request a quote for 638652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.