Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Color | Brown |
Cable Exit Angle | 90° |
Blank Cavity Position | 8, 12, 19, 43, 10, 17, 41, 32, 38, 29, 21, 44, 13, 23, 7 |
Number of Rows | 5 |
Number of Positions | 53 |
Mating Tab Width | .059in, .11in, .025in, 2.8mm, .63mm, 1.5mm |
Height | 38.6mm, 1.51in |
Width | 45.8mm, 1.8in |
Length | 40.4mm, 1.59in |
Centerline (Pitch) | .138in, 3.5mm, .276in, 7mm, .098in, 2.5mm |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Row-to-Row Spacing | .165in, 4.2mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | Yes |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Where can I find additional details, specifications and documents for a 5-2208806-3?
Additional datasheets, footprints and schematics for 5-2208806-3 are listed on our Part Details page. You can also find images and similar parts to 5-2208806-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2208806-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2208806-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2208806-3 fall under?
The 5-2208806-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2208806-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2208806-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2208806-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2208806-3 have stock available?
There is no stock from authorised distributors for 5-2208806-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2208806-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2208806-3?
You can fill out our help required form which you can use to request a quote for 5-2208806-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.