Body Material | PA GF |
---|---|
Color | Brown |
Connector Code | 3 |
Blank Cavity Position | 27, 12, 31, 16, 40, 43, 48, 49, 51, 10, 17, 41, 25, 29, 50, 14, 42, 13, 7 |
Number of Rows | 5 |
Number of Positions | 53 |
Mating Tab Width | .025in, .64mm, 1.5mm, 2.8mm, .11in, .059in |
Height | 1.57in, 40.1mm |
Length | 2.38in, 60.5mm |
Width | 45.8mm, 1.8in |
Centerline (Pitch) | 3.5mm, .276in, 7mm, .098in, .138in, 2.5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
53POS MIXED MQS REC SEALED COD 3 | Avnet America |
Where can I find additional details, specifications and documents for a 6-2208804-2?
Additional datasheets, footprints and schematics for 6-2208804-2 are listed on our Part Details page. You can also find images and similar parts to 6-2208804-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2208804-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2208804-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2208804-2 fall under?
The 6-2208804-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-2208804-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2208804-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2208804-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2208804-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-2208804-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2208804-2 often in real-time on the comparison pages.
What if I can't find stock of 6-2208804-2?
You can fill out our help required form which you can use to request a quote for 6-2208804-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.