Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 90° |
Blank Cavity Position | 23, 11, 16, 40, 42, 21, 2, 14, 5, 9, 10, 28, 1, 6, 22, 41, 33 |
Number of Rows | 4 |
Number of Positions | 48 |
Mating Tab Width | .64mm, 1.5mm, .059in, .025in |
Height | 1.47in, 37.35mm |
Width | 1.35in, 34.4mm |
Length | 51.5mm, 2.03in |
Centerline (Pitch) | .146in, .098in, 3.7mm, 2.5mm |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 484 |
Hybrid Connector | Yes |
Row-to-Row Spacing | .165in, 4.2mm |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Where can I find additional details, specifications and documents for a 8-2177527-7?
Additional datasheets, footprints and schematics for 8-2177527-7 are listed on our Part Details page. You can also find images and similar parts to 8-2177527-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-2177527-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-2177527-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-2177527-7 fall under?
The 8-2177527-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-2177527-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-2177527-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-2177527-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-2177527-7 have stock available?
There is no stock from authorised distributors for 8-2177527-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-2177527-7 often in real-time on the comparison pages.
What if I can't find stock of 8-2177527-7?
You can fill out our help required form which you can use to request a quote for 8-2177527-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.