Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
13,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
13,880
in stock
|
Buy Now | |
element14
from US$0.15
|
13,880
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal or Unsealed |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Terminal & Splice Type | Receptacle, Socket |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 16A |
Wire Size Search | 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG |
Wire Size | .5 – .75mm², 20 – 18AWG |
Wire Insulation Diameter | .05 – .084in, 1.4 – 2.13mm |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Contact, Skt, 20-18Awg, Crimp Rohs Compliant: Yes |Te Connectivity 638652-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 638652-2?
Additional datasheets, footprints and schematics for 638652-2 are listed on our Part Details page. You can also find images and similar parts to 638652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638652-2 fall under?
The 638652-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638652-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 638652-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638652-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 638652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638652-2 often in real-time on the comparison pages.
What if I can't find stock of 638652-2?
You can fill out our help required form which you can use to request a quote for 638652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.