Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Body Material | Other |
---|---|
Color | Other |
Cable Exit Angle | 90° |
Number of Rows | 4 |
Number of Positions | 48 |
Mating Tab Width | .025in, .64mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 110 |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn 48 POS MIXED REC HSG BK W/ COV | Rapid Electronics |
TE Connectivity 48 POS MIXED REC HSG BK W/ COV Automotive Connectors 48 POS MIXED REC HSG BK W/ COV | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 48 POS ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2137489-1?
Additional datasheets, footprints and schematics for 2137489-1 are listed on our Part Details page. You can also find images and similar parts to 2137489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137489-1 fall under?
The 2137489-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137489-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137489-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2137489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137489-1 often in real-time on the comparison pages.
What if I can't find stock of 2137489-1?
You can fill out our help required form which you can use to request a quote for 2137489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.