Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Connector Code | 1 |
Body Material | PA GF |
Blank Cavity Position | 34, 8, 30, 43, 28, 47, 36, 14, 27, 26, 18, 35, 37, 51, 24, 31, 41, 6 |
Number of Positions | 53 |
Number of Rows | 5 |
Mating Tab Width | 1.5mm, .025in, 2.8mm, .11in, .64mm, .059in |
Width | 1.8in, 45.8mm |
Length | 60.5mm, 2.38in |
Height | 40.1mm, 1.57in |
Centerline (Pitch) | .098in, .276in, 3.5mm, 2.5mm, 7mm, .138in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for male terminals |
Where can I find additional details, specifications and documents for a 5-1563898-9?
Additional datasheets, footprints and schematics for 5-1563898-9 are listed on our Part Details page. You can also find images and similar parts to 5-1563898-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1563898-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1563898-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1563898-9 fall under?
The 5-1563898-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1563898-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1563898-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1563898-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1563898-9 have stock available?
There is no stock from authorised distributors for 5-1563898-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1563898-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1563898-9?
You can fill out our help required form which you can use to request a quote for 5-1563898-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.