No distributors results available
View Full Pricing & Stock ComparisonColor | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PA GF |
Number of Positions | 53 |
Number of Rows | 5 |
Mating Tab Width | 1.5mm, .11in, .025in, .059in, .63mm, 2.8mm |
Width | 1.803in, 45.8mm |
Height | 65mm, 2.559in |
Length | 44mm, 1.732in |
Operating Voltage | 14VAC |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 3-2208775-7?
Additional datasheets, footprints and schematics for 3-2208775-7 are listed on our Part Details page. You can also find images and similar parts to 3-2208775-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2208775-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2208775-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2208775-7 fall under?
The 3-2208775-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2208775-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2208775-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2208775-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2208775-7 have stock available?
There is no stock from authorised distributors for 3-2208775-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2208775-7 often in real-time on the comparison pages.
What if I can't find stock of 3-2208775-7?
You can fill out our help required form which you can use to request a quote for 3-2208775-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.