Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT GF |
---|---|
Color | Black |
Connector Code | 2 |
Blank Cavity Position | 23, 13, 28, 4, 17, 10, 41, 6, 1, 9, 40, 16, 26, 38, 11, 25, 39, 5, 21, 42 |
Number of Rows | 4 |
Number of Positions | 48 |
Mating Tab Width | .059in, .64mm, 1.5mm, .025in |
Height | 1.47in, 37.35mm |
Width | 34.4mm, 1.35in |
Length | 1.56in, 39.6mm |
Centerline (Pitch) | 3.5mm, .146in, .138in, .098in, 2.5mm, 3.7mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 651 |
Packaging Method | Box |
Row-to-Row Spacing | 4.2mm, .165in |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Where can I find additional details, specifications and documents for a 2288258-3?
Additional datasheets, footprints and schematics for 2288258-3 are listed on our Part Details page. You can also find images and similar parts to 2288258-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288258-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288258-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288258-3 fall under?
The 2288258-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2288258-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288258-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288258-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288258-3 have stock available?
There is no stock from authorised distributors for 2288258-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288258-3 often in real-time on the comparison pages.
What if I can't find stock of 2288258-3?
You can fill out our help required form which you can use to request a quote for 2288258-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.