Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.55
|
-
|
Buy Now |
Connector Code | 3 |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Color | Brown |
Number of Positions | 48 |
Number of Rows | 4 |
Mating Tab Width | .025in, .059in, .64mm, 1.5mm |
Height | 1.35in, 34.4mm |
Width | 1.47in, 37.35mm |
Length | 51.5mm, 2.02in |
Centerline (Pitch) | 2.5mm, .145in, 3.7mm, .098in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .165in, 4.2mm |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Where can I find additional details, specifications and documents for a 2137492-1?
Additional datasheets, footprints and schematics for 2137492-1 are listed on our Part Details page. You can also find images and similar parts to 2137492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2137492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2137492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2137492-1 fall under?
The 2137492-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2137492-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2137492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2137492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2137492-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2137492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2137492-1 often in real-time on the comparison pages.
What if I can't find stock of 2137492-1?
You can fill out our help required form which you can use to request a quote for 2137492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.