Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Connector Code | 1 |
Color | Black |
Body Material | PA GF |
Number of Positions | 53 |
Blank Cavity Position | 11, 8, 23, 7, 36, 18, 31, 6, 41, 15, 29, 30, 48, 42, 21, 14, 49, 12, 10, 24, 37 |
Number of Rows | 5 |
Mating Tab Width | 1.5mm, .11in, .025in, .059in, 2.8mm, .63mm |
Height | 35.6mm, 1.4in |
Width | 30.9mm, 1.21in |
Length | 40.4mm, 1.59in |
Centerline (Pitch) | 2.5mm, .098in, .276in, 3.5mm, .138in, 7mm |
Agency/Standard | USCAR-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Strain Relief | No |
Row-to-Row Spacing | 4.2mm, .165in |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Sealable | Yes |
Combination Line Connector 32 Contact(s) Female | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 6-2208775-4?
Additional datasheets, footprints and schematics for 6-2208775-4 are listed on our Part Details page. You can also find images and similar parts to 6-2208775-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2208775-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2208775-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2208775-4 fall under?
The 6-2208775-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-2208775-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2208775-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2208775-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2208775-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 6-2208775-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2208775-4 often in real-time on the comparison pages.
What if I can't find stock of 6-2208775-4?
You can fill out our help required form which you can use to request a quote for 6-2208775-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.