Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | 1 |
Color | Black |
Blank Cavity Position | 7, 23, 45, 42, 21, 14, 37, 29, 25, 15, 36, 26, 18, 6, 41, 33, 10, 49, 48, 30, 11, 8, 31, 12 |
Number of Positions | 53 |
Number of Rows | 5 |
Mating Tab Width | 1.5mm, .11in, .059in, .025in, 2.8mm, .63mm |
Width | 30.9mm, 1.21in |
Length | 1.59in, 40.4mm |
Height | 35.6mm, 1.4in |
Centerline (Pitch) | .138in, .098in, 3.5mm, .276in, 2.5mm, 7mm |
Agency/Standard | USCAR-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Row-to-Row Spacing | .165in, 4.2mm |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Where can I find additional details, specifications and documents for a 5-2208775-8?
Additional datasheets, footprints and schematics for 5-2208775-8 are listed on our Part Details page. You can also find images and similar parts to 5-2208775-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2208775-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2208775-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2208775-8 fall under?
The 5-2208775-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2208775-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2208775-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2208775-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2208775-8 have stock available?
There is no stock from authorised distributors for 5-2208775-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2208775-8 often in real-time on the comparison pages.
What if I can't find stock of 5-2208775-8?
You can fill out our help required form which you can use to request a quote for 5-2208775-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.