Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | 3 |
Color | Brown |
Number of Rows | 4 |
Blank Cavity Position | 47, 28, 23, 13, 42, 5, 39, 35, 29, 25, 15, 38, 26, 18, 6, 41, 24, 9, 43, 40, 30, 20, 19, 16, 11, 31, 27, 12, 1 |
Number of Positions | 48 |
Mating Tab Width | .025in, .059in, .64mm, 1.5mm |
Length | 2.03in, 51.5mm |
Height | 37.35mm, 1.47in |
Width | 34.4mm, 1.35in |
Centerline (Pitch) | .146in, 2.5mm, 3.7mm, .098in |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 484 |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .165in, 4.2mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Where can I find additional details, specifications and documents for a 9-2177543-1?
Additional datasheets, footprints and schematics for 9-2177543-1 are listed on our Part Details page. You can also find images and similar parts to 9-2177543-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2177543-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2177543-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2177543-1 fall under?
The 9-2177543-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-2177543-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2177543-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2177543-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2177543-1 have stock available?
There is no stock from authorised distributors for 9-2177543-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2177543-1 often in real-time on the comparison pages.
What if I can't find stock of 9-2177543-1?
You can fill out our help required form which you can use to request a quote for 9-2177543-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.