Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | A |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 5 |
Mating Tab Width | .025in, .64mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | .148in, 3.75mm |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 2278187-1?
Additional datasheets, footprints and schematics for 2278187-1 are listed on our Part Details page. You can also find images and similar parts to 2278187-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278187-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278187-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278187-1 fall under?
The 2278187-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278187-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278187-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278187-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278187-1 have stock available?
There is no stock from authorised distributors for 2278187-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278187-1 often in real-time on the comparison pages.
What if I can't find stock of 2278187-1?
You can fill out our help required form which you can use to request a quote for 2278187-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.