Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | Other |
Number of Rows | 4 |
Number of Positions | 32 |
Mating Tab Width | .059in, .63mm, .025in, 1.5mm |
Length | 38.3mm, 1.508in |
Width | 34.4mm, 1.354in |
Height | 2.206in, 56.03mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .146in, 3.5mm, 3.7mm, 2.5mm, .098in, .138in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 9-1719675-6?
Additional datasheets, footprints and schematics for 9-1719675-6 are listed on our Part Details page. You can also find images and similar parts to 9-1719675-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1719675-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1719675-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1719675-6 fall under?
The 9-1719675-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1719675-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1719675-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1719675-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1719675-6 have stock available?
There is no stock from authorised distributors for 9-1719675-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1719675-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1719675-6?
You can fill out our help required form which you can use to request a quote for 9-1719675-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.