Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
45,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
45,617
in stock
|
Buy Now | |
element14
from US$0.18
|
45,617
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .63mm, .025in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 7.5A |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 22AWG, .35mm², .3mm², .25mm² |
Wire Insulation Diameter | 1.1 – 1.6mm, .043 – .063in |
Wire Size | .2 – .35mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 13000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Automotive Contact, Socket, 22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 5-928999-6 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Automotive Terminals, Receptacle, Mating Tab Width .63 mm .025 in, Tab Thickne | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
MQS BUCHS-KONTAKT | Boersig |
TE Connectivity MQS0 63 Ag rec LL unseal. 0 2-0 35 Auto | Distrelec |
Where can I find additional details, specifications and documents for a 5-928999-6?
Additional datasheets, footprints and schematics for 5-928999-6 are listed on our Part Details page. You can also find images and similar parts to 5-928999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-928999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-928999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-928999-6 fall under?
The 5-928999-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-928999-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-928999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-928999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-928999-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5-928999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-928999-6 often in real-time on the comparison pages.
What if I can't find stock of 5-928999-6?
You can fill out our help required form which you can use to request a quote for 5-928999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.