Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4,126
in stock
|
Buy Now | |
element14
from US$0.22
|
4,126
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
616
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Height | 14.2mm, .559in |
Length | 18.75mm, .738in |
Width | .657in, 16.7mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Row-to-Row Spacing | 2.54mm, .1in |
Primary Locking Feature | On the Terminal |
HOUSING, SOCKET, 12WAY | element14 |
Connector, Housing, Receptacle, 12 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
MQS SKT HSG 12P | TE Connectivity 968473-1 | RS Americas |
Where can I find additional details, specifications and documents for a 968473-1?
Additional datasheets, footprints and schematics for 968473-1 are listed on our Part Details page. You can also find images and similar parts to 968473-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968473-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968473-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968473-1 fall under?
The 968473-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 968473-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968473-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968473-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968473-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 968473-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968473-1 often in real-time on the comparison pages.
What if I can't find stock of 968473-1?
You can fill out our help required form which you can use to request a quote for 968473-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.