1355505-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

12pos MQS .63 header 90deg

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for RS
RS
from US$0.80
2,573
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.03
402
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.98
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.01
-
Buy Now
Logo for element14
element14
from US$1.82
-
Buy Now
Logo for Boersig
Boersig
from US$1.31
-
Buy Now
Logo for Farnell
Farnell
from US$1.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Number of Signal Positions 12
Number of Sections 1
Number of Rows 2
Number of Positions 12
Tab Width .63mm, .025in
Tab Thickness .025in, .63mm
Interface Plating Tin (Sn)
Length 25.27mm, .9855in
Profile Height from PCB .626in, 15.9mm
PCB Thickness (Recommended) .031 – .063in
Width 1.498in, 38.4mm
PCB 厚 (推奨) .8 – 1.6mm
Nominal Voltage Architecture 12V
Voltage Rating (Max) 12VDC
Operating Voltage 12VDC
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
Panel Mount Feature Without
PCB Mount Retention Type Boardlock
Mounting Holes With
PCB Mount Alignment With
Locking Interface Without
PCB Mount Retention With
Mounting Orientation Horizontal/90°
Circuit Application Power & Signal
Interface Number 114-18063-37
Packaging Quantity 432
Packaging Type Loose Piece
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Hybrid Header No
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 85°C, 75°C, 176°F, 167°F, 185°F, 80°C, 70°C, 65°C, 149°F, 158°F
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Header horiz 12 way Pin 2.54mm Quadlock | RS
12pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 12 | Signal Header | Part Number: 1355505-1 | Internal Number: 1355505-1 | TE Connectivity | TE Store
Automotive Connector, R/A Header, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 1355505-1 | Newark Electronics
MQS ST-LEISTE 12P | Future Electronics
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder RA Thru-Hole | Avnet America
Micro Quadlock System SER,12Way Through Hole Plug Micro Quadlokinterconnection | TE Connectivity 1355505-1 | RS Americas
AUTOMOTIVE CONNECTOR, R/A HEADER, 12POS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1355505-1?

Additional datasheets, footprints and schematics for 1355505-1 are listed on our Part Details page. You can also find images and similar parts to 1355505-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1355505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1355505-1 fall under?

The 1355505-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1355505-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1355505-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1355505-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1355505-1 have stock available?

Authorised distributors including RS, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1355505-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1355505-1 often in real-time on the comparison pages.

What if I can't find stock of 1355505-1?

You can fill out our help required form which you can use to request a quote for 1355505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay