Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
318
in stock
|
Buy Now | |
TE Store
from US$0.65
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
318
in stock
|
Buy Now | |
element14
from US$0.86
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
249
in stock
|
Buy Now | |
Conrad
from US$2.13
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 12 |
Packaging Method | Carton |
Packaging Quantity | 180 |
Accessory Type | Cover Assembly |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS ABDEKA M.HEB12P Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 12 Cover Assembly With Black PA GF | Automotive Connector Cap & Cover | Part Number: 929051-1 | Internal Number: 929051-1 | TE Connectivity | TE Store |
Shield, 12 Position Receptacle Housing Connector | Newark Electronics |
SHIELD, MQS, BLACK, 12WAY | element14 |
Automotive Connectors MQS ABDEKA M.HEB12P | Rapid Electronics |
Additional technical information: Number of positions: 12Cable output angles: 90°(right angle) Material: PA GFConnector system: Wire to PCB, Cable to DeviceAccessories Type: Cover set | Conrad |
Conn Housing RCP 12 POS 2.54mm Crimp ST | Avnet America |
Shield 12 way Rec Housing Quadlock | TE Connectivity 929051-1 | RS Americas |
Where can I find additional details, specifications and documents for a 929051-1?
Additional datasheets, footprints and schematics for 929051-1 are listed on our Part Details page. You can also find images and similar parts to 929051-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929051-1 fall under?
The 929051-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 929051-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929051-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929051-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929051-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 929051-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929051-1 often in real-time on the comparison pages.
What if I can't find stock of 929051-1?
You can fill out our help required form which you can use to request a quote for 929051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.