Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$495.26
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
TE Connectivity Ergo Crimp-Die Set Use Die In Combinatio | Distrelec |
DIE, ERGO | Farnell |
Crimp Die Set, Contact | Newark Electronics |
Die Set For M.Q.S Series Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 539682-2?
Additional datasheets, footprints and schematics for 539682-2 are listed on our Part Details page. You can also find images and similar parts to 539682-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539682-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539682-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539682-2 fall under?
The 539682-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539682-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539682-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539682-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539682-2 have stock available?
Authorised distributors including Boersig, Distrelec, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 539682-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539682-2 often in real-time on the comparison pages.
What if I can't find stock of 539682-2?
You can fill out our help required form which you can use to request a quote for 539682-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.