Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$33.65
|
83
in stock
|
Buy Now | |
Avnet America
from US$15.28
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.65
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$27.15
|
-
|
Buy Now | |
element14
from US$25.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Plug |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 142A, RG 142, RG 142B |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Conn TNC PL 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Rf/Coaxial, Tnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, TNC PLUG, STR, 50 OHM, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 RG142A RG142B |
Contact Material | - |
Series | - |
Where can I find additional details, specifications and documents for a 5225555-6?
Additional datasheets, footprints and schematics for 5225555-6 are listed on our Part Details page. You can also find images and similar parts to 5225555-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225555-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225555-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225555-6 fall under?
The 5225555-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225555-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225555-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225555-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225555-6 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5225555-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225555-6 often in real-time on the comparison pages.
What if I can't find stock of 5225555-6?
You can fill out our help required form which you can use to request a quote for 5225555-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.