Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.82
|
7,838
in stock
|
Buy Now | |
Rapid Electronics
from US$25.10
|
7,838
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
7,838
in stock
|
Buy Now | |
Farnell
from US$25.97
|
6,272
in stock
|
Buy Now | |
Heilind Electronics
from US$18.52
|
939
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.52
|
313
in stock
|
Buy Now | |
RS Americas
from US$16.68
|
4
in stock
|
Buy Now | |
Avnet Asia
from US$25.33
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Shape | Circular |
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Connector Style | Plug |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 142, RG 142B, RG 142A |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
TE Connectivity - AMP TNC Plug 50Ohm Straight Cable Mount | Distrelec |
RF-COAX CONNECTORS | Farnell |
Connector Plug, RF, Cable Mount, Coaxial Cable, Crimp, Straight, TNC Series | TE Connectivity 225555-6 | RS Americas |
Conn TNC PL 50Ohm Crimp ST Cable Mount Gold | Avnet Asia |
Rf/Coaxial Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 225555-6?
Additional datasheets, footprints and schematics for 225555-6 are listed on our Part Details page. You can also find images and similar parts to 225555-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225555-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225555-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225555-6 fall under?
The 225555-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225555-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225555-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 225555-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225555-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 225555-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225555-6 often in real-time on the comparison pages.
What if I can't find stock of 225555-6?
You can fill out our help required form which you can use to request a quote for 225555-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.