Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Circular |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Brass |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
RF Connector Style | Plug |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 58A, RG 58C |
RF Connectors/Coaxial Connectors TNC ST PLG STD | Rapid Electronics |
TE Connectivity TNC PLUG DUAL W/P TR RF TNC Connector 1 | Distrelec |
Rf Connectors/Coaxial Connectors Tnc St Plg Std |Amp Te Connectivity 225555-2 | Newark Electronics |
TNC PLUG DUAL W-P TR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Coaxicon Series |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58A RG58C |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Connector Mounting | Cable Mount |
Product Range | Coaxicon Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 225555-2?
Additional datasheets, footprints and schematics for 225555-2 are listed on our Part Details page. You can also find images and similar parts to 225555-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225555-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225555-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225555-2 fall under?
The 225555-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225555-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225555-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 225555-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225555-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Power and Signal Group have stock available or on a lead time for 225555-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225555-2 often in real-time on the comparison pages.
What if I can't find stock of 225555-2?
You can fill out our help required form which you can use to request a quote for 225555-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.