Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Push-On |
Detent | Without |
Operating Frequency | 7GHz |
Dielectric Material | Polypropylene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Sealable | No |
RF Interface | TNC |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174A, RG 188A, RG 174, RG 188 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial, Tnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG174A RG188 RG188A RG316 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 7GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5222506-5?
Additional datasheets, footprints and schematics for 5222506-5 are listed on our Part Details page. You can also find images and similar parts to 5222506-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5222506-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5222506-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5222506-5 fall under?
The 5222506-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5222506-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5222506-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5222506-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5222506-5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5222506-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5222506-5 often in real-time on the comparison pages.
What if I can't find stock of 5222506-5?
You can fill out our help required form which you can use to request a quote for 5222506-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.