Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 8A, RG 8, RG 213 |
Rf Connectors/Coaxial Connectors Tnc Plug |Amp Te Connectivity 225555-7 | Newark Electronics |
RF Connectors / Coaxial Connectors TNC PLUG | Rapid Electronics |
TE Connectivity TNC PLUG RF Connectors / Coaxial Connect | Distrelec |
RF / Coaxial Connector, TNC Coaxial, Straight Plug, Crimp, 50 ohm, RG8, RG8A, RG213 | Avnet America |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8 RG8A RG213 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 225555-7?
Additional datasheets, footprints and schematics for 225555-7 are listed on our Part Details page. You can also find images and similar parts to 225555-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225555-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225555-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225555-7 fall under?
The 225555-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225555-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225555-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 225555-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225555-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 225555-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225555-7 often in real-time on the comparison pages.
What if I can't find stock of 225555-7?
You can fill out our help required form which you can use to request a quote for 225555-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.