Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Shape | Circular |
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 7GHz |
Grade | Commercial |
Dielectric Material | Polypropylene |
Packaging Method | Bag |
実装方法 | Bag |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58B, RG 58C, RG 58, RG 58A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connector,plug,hex Crimp,tnc |Amp Te Connectivity 222506-1 | Newark Electronics |
RF Connector TNC Plug Straight RG-58, RG-58A, RG-58B, RG-58C 50 Ohm Nickel Plated Brass Gold Plated Brass Crimp Bag | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 222506-1?
Additional datasheets, footprints and schematics for 222506-1 are listed on our Part Details page. You can also find images and similar parts to 222506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222506-1 fall under?
The 222506-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 222506-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222506-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 222506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222506-1 often in real-time on the comparison pages.
What if I can't find stock of 222506-1?
You can fill out our help required form which you can use to request a quote for 222506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.