Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Brass |
Body Shape | Circular |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 142, RG 142A, RG 142B |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
TNC RT ANG PLUG DUAL W/P | TE Connectivity 225554-6 | RS Americas |
Conn TNC PL 50Ohm Crimp RA Cable Mount Gold | Avnet Asia |
Tnc Rt Ang Plug Dual W/P |Amp Te Connectivity 225554-6 | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225554-6?
Additional datasheets, footprints and schematics for 225554-6 are listed on our Part Details page. You can also find images and similar parts to 225554-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225554-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225554-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225554-6 fall under?
The 225554-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225554-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225554-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 225554-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225554-6 have stock available?
Authorised distributors including RS Americas, Avnet Asia, Newark Electronics and Richardson RFPD have stock available or on a lead time for 225554-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225554-6 often in real-time on the comparison pages.
What if I can't find stock of 225554-6?
You can fill out our help required form which you can use to request a quote for 225554-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.