Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Compression |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Package |
Packaging Method | Package |
RF Interface | TNC |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Straight 50Ohm Cable Mnt TNC Connector, Plug, Crimp Termination, M17-130, RG402 | TE Connectivity 228179-3 | RS Americas |
Plug,weather Proof,series Tnc |Amp Te Connectivity 228179-3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 228179-3?
Additional datasheets, footprints and schematics for 228179-3 are listed on our Part Details page. You can also find images and similar parts to 228179-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228179-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228179-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228179-3 fall under?
The 228179-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228179-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228179-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 228179-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228179-3 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 228179-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228179-3 often in real-time on the comparison pages.
What if I can't find stock of 228179-3?
You can fill out our help required form which you can use to request a quote for 228179-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.