Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Panel Thickness (Recommended) | .25in, 6.35mm |
Impedance | 50Ω |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | TNC |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 142, RG 142B |
RF Connectors/Coaxial Connectors TNC ST JK | Rapid Electronics |
Connector Type:Tnc Coaxial | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1320 | TE Connectivity 225557-6 | RS Americas |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225557-6?
Additional datasheets, footprints and schematics for 225557-6 are listed on our Part Details page. You can also find images and similar parts to 225557-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225557-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225557-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225557-6 fall under?
The 225557-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225557-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225557-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 225557-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225557-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Electro Enterprises, Newark Electronics and RS Americas have stock available or on a lead time for 225557-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225557-6 often in real-time on the comparison pages.
What if I can't find stock of 225557-6?
You can fill out our help required form which you can use to request a quote for 225557-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.