Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.97
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$6.30
|
326
in stock
|
Buy Now | |
Distrelec
from US$10.97
|
326
in stock
|
Buy Now | |
TE Store
from US$9.04
|
199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.58
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
-
|
Buy Now | |
Avnet America
from US$6.58
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now | |
element14
from US$6.41
|
-
|
Buy Now | |
Farnell
from US$6.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Body Material | Brass |
Body Shape | Circular |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
Panel Cutout | 8.7 x 9.6mm D-Shape |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Panel Thickness (Recommended) | .059 – .114in, 1.5 – 2.9mm |
Flange Diameter | 12.5mm, .492in |
Flats Dimension | 11.0 A/F |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Hex Nut |
Panel Attachment Style | Front Mount |
RF Contact Captivation Method | Solder |
Operating Frequency | 11GHz |
Grade | Professional |
Lockwasher Plating Material | Silver |
Lockwasher Material | Brass |
Dielectric Material | PTFE |
Packaging Method | Bag |
Packaging Quantity | 50 |
実装方法 | Bag |
Sealable | No |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | TNC |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
TNC bulkhead solder jack receptacle | RS |
TE Connectivity TNC BHSkt + Tag 50Ohm Silver Pltd | Distrelec |
TNC BHSkt + Tag 50Ohm Silver Pltd RF Interface: TNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .64 in RF Connector Mated Outer Diameter (Approximate): 16.26 mm Impedance: 50 Ω TNC Jack .64" 16.26 mm | Coax Connector | Part Number: 1-1337469-0 | Internal Number: 1-1337469-0 | TE Connectivity | TE Store |
Rf/Coaxial Connector, Tnc Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337469-0 | Newark Electronics |
Conn TNC RCP 0Hz to 11GHz 50Ohm ST Panel Mount Silver Individual | Avnet America |
Straight Std 50Ohm Pmnt Bulkhead Fitting TNC Conn, jack, Solder Cup Term, Coaxial | TE Connectivity 1-1337469-0 | RS Americas |
RF COAXIAL, TNC, STRAIGHT JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 1-1337469-0?
Additional datasheets, footprints and schematics for 1-1337469-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337469-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337469-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337469-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337469-0 fall under?
The 1-1337469-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337469-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337469-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337469-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337469-0 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 1-1337469-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337469-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337469-0?
You can fill out our help required form which you can use to request a quote for 1-1337469-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.