Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.59
|
793
in stock
|
Buy Now | |
TE Store
from US$5.54
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
793
in stock
|
Buy Now | |
element14
from US$5.00
|
793
in stock
|
Buy Now | |
Chip One Stop
from US$5.41
|
6
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$4.14
|
-
|
Buy Now | |
Distrelec
from US$4.40
|
-
|
Buy Now | |
TTI Europe
from US$4.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Shape | Square |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Number of Signal Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | .303in, 7.7mm |
Product Length | .303in, 7.7mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-Fit |
Detent | Without |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Pin Protection |
Grade | Professional |
Packaging Quantity | 100 |
実装方法 | Tray |
Packaging Method | Tray |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMB SMT Skt 50Ohm Gold Pltd RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Coax Connector | Part Number: 1-1337604-0 | Internal Number: 1-1337604-0 | TE Connectivity | TE Store |
Rf Coaxial, Smb, Jack, 50 Ohm, Pcb | Newark Electronics |
RF COAXIAL, SMB, JACK, 50 OHM, PCB | element14 |
PCB Straight Mount Straight Brass Snap-On SMB RF Connector Jack | Future Electronics |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST SMD Gold Individual | Avnet America |
Smnt standard SMB Conn jack,50Ohms Impedance, Solder Term, Coaxial cable type | TE Connectivity 1-1337604-0 | RS Americas |
TE Connectivity SMB SMT Skt 50Ohm Gold Pltd RF Connector | Distrelec |
SMB SMT SKT 50OHM GOLD PLTD | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1337604-0?
Additional datasheets, footprints and schematics for 1-1337604-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337604-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337604-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337604-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337604-0 fall under?
The 1-1337604-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337604-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337604-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337604-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337604-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-1337604-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337604-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337604-0?
You can fill out our help required form which you can use to request a quote for 1-1337604-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.