Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1332747,
1950025P001 |
Prices starting from US$13.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.53
|
No stock
|
Buy Now | |
TE Store
from US$15.58
|
3,899
in stock
|
Buy Now | |
Heilind Electronics
from US$17.69
|
114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.69
|
38
in stock
|
Buy Now | |
Future Electronics
from US$14.21
|
-
|
Buy Now | |
Avnet America
from US$13.99
|
-
|
Buy Now | |
RS Americas
from US$19.21
|
-
|
Buy Now | |
Avnet Asia
from US$16.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Square |
---|---|
Body Plating Material | Gold |
Body Material | Zinc Alloy |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | 7.67mm, .302in |
PCB Tail Length | 2.79mm, .109in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
Detent | Without |
Screw & Hole Thread Size | 10-32 UNF 2A |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Additional Features | Board Standoff |
PCB Leg Plating Material | Gold |
Dielectric Material | PTFE |
Grade | Consumer |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | SMB |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMB PCB R/A JACK RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Smb Connector: Jack & Right-Angle Mount & Mated Outer Dia. 4.75Mm | Part Number: 414963-1 | Internal Number: 414963-1 | Alias Number: 1332747 | TE Connectivity | TE Store |
Rf/Coaxial Smb Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
4 GHz Right Angle 50 Ohm SMB Jack | Future Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
SMB PCB R/A JACK, RF Plugs and Jacks | TE Connectivity 414963-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414963-1?
Additional datasheets, footprints and schematics for 414963-1 are listed on our Part Details page. You can also find images and similar parts to 414963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414963-1 fall under?
The 414963-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414963-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414963-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 414963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414963-1 often in real-time on the comparison pages.
What if I can't find stock of 414963-1?
You can fill out our help required form which you can use to request a quote for 414963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.