Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
72
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
3,000
in stock
|
Buy Now | |
TE Store
from US$2.86
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
976
in stock
|
Buy Now | |
element14
from US$1.97
|
976
in stock
|
Buy Now | |
Farnell
from US$1.74
|
976
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
588
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
550
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
350
in stock
|
Buy Now | |
Conrad
from US$3.52
|
276
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
238
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
from US$2.76
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Positions | 4 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Height | 29mm, 1.141in |
Length | 33.36mm, 1.313in |
Width | .785in, 19.96mm |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Centerline (Pitch) | 10.16mm, .399in |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Quantity | 150 |
Packaging Method | Bag |
Row-to-Row Spacing | .399in, 10.16mm |
Connector Type | Housing |
Series Number | 5000 |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5200M REC HSG 4P X-Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 3-917807-2 | Internal Number: 3-917807-2 | .399" | TE Connectivity | TE Store |
Rcpt Housing, 4Pos, Gf Polyester, Black | Newark Electronics |
RCPT HOUSING, 4POS, GF POLYESTER, BLACK | element14 |
Headers&Wire Housings REC HSG 4P X-Y | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-5200M REC HSG 4P X-Y | Distrelec |
Content: 1 pc(s) | Conrad |
Dynamic Series DYNAMIC D-5200M REC HSG 4P X-Y | TE Connectivity 3-917807-2 | RS Americas |
Housing FH 4 way Rec 10.16mm XY key D-5 | RS |
Dynamic 5000 Series Housing, Receptacle, WTB, 4 Position, Black | Future Electronics |
Conn Housing RCP 4 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 10.16mm |
For Use With | AMP Dynamic 5000 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-917807-2?
Additional datasheets, footprints and schematics for 3-917807-2 are listed on our Part Details page. You can also find images and similar parts to 3-917807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-917807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-917807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-917807-2 fall under?
The 3-917807-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-917807-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-917807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-917807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-917807-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-917807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-917807-2 often in real-time on the comparison pages.
What if I can't find stock of 3-917807-2?
You can fill out our help required form which you can use to request a quote for 3-917807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.