Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.50
|
25
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
34,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
1,512
in stock
|
Buy Now | |
element14
from US$2.20
|
1,512
in stock
|
Buy Now | |
Farnell
from US$2.06
|
1,512
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$70.92
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
TE Store
from US$2.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Classification | Power |
Accepts Wire Insulation Diameter Range | 4 – 5.2mm, .157 – .204in, .157 – .204in |
Overall Length | 23.4mm, .921in |
Wire Size | 3.08 – 5.5mm², 12 – 10AWG |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Packaging Method | Reel |
Packaging Quantity | 1200 |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 12-10Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 179956-3 | Newark Electronics |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D-5 REC CONT M FORM. Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.08 – 5.5 mm² Product Terminates To: Wire & Cable Receptacle Gold 12 – 10 AWG 3.08 – 5.5 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 179956-3 | Internal Number: 179956-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 179956-3?
Additional datasheets, footprints and schematics for 179956-3 are listed on our Part Details page. You can also find images and similar parts to 179956-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179956-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179956-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179956-3 fall under?
The 179956-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179956-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179956-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 179956-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179956-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 179956-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179956-3 often in real-time on the comparison pages.
What if I can't find stock of 179956-3?
You can fill out our help required form which you can use to request a quote for 179956-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.